Capital Lighting, Inc. P2968-91C Bathroom Fixtures-Three Lights 786560

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Biscay Crackle Product Name: Three Light Bath Bracket UPC: 785247128761 Category: Bath & Vanity Glass: Weathered Sandstone Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Biscay Crackle Product Name: Three Light Bath Bracket UPC: 785247128761 Category: Bath & Vanity Glass: Weathered Sandstone Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2968-91C Bathroom Fixtures-Three Lights - 786560 - Capital Lighting, Inc.
Columbus, OH, USA
P2968-91C Bathroom Fixtures-Three Lights
786560
P2968-91C Bathroom Fixtures-Three Lights 786560
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Biscay Crackle Product Name: Three Light Bath Bracket UPC: 785247128761 Category: Bath & Vanity Glass: Weathered Sandstone Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Biscay Crackle
Product Name: Three Light Bath Bracket
UPC: 785247128761
Category: Bath & Vanity
Glass: Weathered Sandstone
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786560
Product Name P2968-91C Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details