Capital Lighting, Inc. P3075-10 Bathroom Fixtures-Five+Lights 786554

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.75 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Brass Product Name: Seven Light Bath Bracket UPC: 785247307517 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.75 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Brass Product Name: Seven Light Bath Bracket UPC: 785247307517 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3075-10 Bathroom Fixtures-Five+Lights - 786554 - Capital Lighting, Inc.
Columbus, OH, USA
P3075-10 Bathroom Fixtures-Five+Lights
786554
P3075-10 Bathroom Fixtures-Five+Lights 786554
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.75 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Brass Product Name: Seven Light Bath Bracket UPC: 785247307517 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 7.75
Extension: 7
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Brass
Product Name: Seven Light Bath Bracket
UPC: 785247307517
Category: Bath & Vanity
Glass: Etched Ribbed
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786554
Product Name P3075-10 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details