Capital Lighting, Inc. P2944-72 Sconces-Triple Candle 786543

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cognac Product Name: Three Light Wall Bracket UPC: 785247109845 Category: Wall Bracket Glass: Crystal Drops Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cognac Product Name: Three Light Wall Bracket UPC: 785247109845 Category: Wall Bracket Glass: Crystal Drops Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P2944-72 Sconces-Triple Candle - 786543 - Capital Lighting, Inc.
Columbus, OH, USA
P2944-72 Sconces-Triple Candle
786543
P2944-72 Sconces-Triple Candle 786543
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cognac Product Name: Three Light Wall Bracket UPC: 785247109845 Category: Wall Bracket Glass: Crystal Drops Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 17.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cognac
Product Name: Three Light Wall Bracket
UPC: 785247109845
Category: Wall Bracket
Glass: Crystal Drops
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786543
Product Name P2944-72 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details