Capital Lighting, Inc. P3071-18 Sconces-Single Glass 786521

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Gold Product Name: One Light Bath Bracket UPC: 785247307128 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Gold Product Name: One Light Bath Bracket UPC: 785247307128 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3071-18 Sconces-Single Glass - 786521 - Capital Lighting, Inc.
Columbus, OH, USA
P3071-18 Sconces-Single Glass
786521
P3071-18 Sconces-Single Glass 786521
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Gold Product Name: One Light Bath Bracket UPC: 785247307128 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 12.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Venetian Gold
Product Name: One Light Bath Bracket
UPC: 785247307128
Category: Bath & Vanity
Glass: Etched Ribbed
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786521
Product Name P3071-18 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details