Capital Lighting, Inc. P3026-15 Bathroom Fixtures-Five+Lights 786507

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Wall Bracket UPC: 785247302628 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Wall Bracket UPC: 785247302628 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3026-15 Bathroom Fixtures-Five+Lights - 786507 - Capital Lighting, Inc.
Columbus, OH, USA
P3026-15 Bathroom Fixtures-Five+Lights
786507
P3026-15 Bathroom Fixtures-Five+Lights 786507
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Wall Bracket UPC: 785247302628 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.50
Extension: 2.5
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Chrome
Product Name: Six Light Wall Bracket
UPC: 785247302628
Category: Bath & Vanity
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786507
Product Name P3026-15 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details