Capital Lighting, Inc. P3035-15 Bathroom Fixtures-Three Lights 786506

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Bracket UPC: 785247303526 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Bracket UPC: 785247303526 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3035-15 Bathroom Fixtures-Three Lights - 786506 - Capital Lighting, Inc.
Columbus, OH, USA
P3035-15 Bathroom Fixtures-Three Lights
786506
P3035-15 Bathroom Fixtures-Three Lights 786506
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Bracket UPC: 785247303526 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.75
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Bath Bracket
UPC: 785247303526
Category: Bath & Vanity
Glass: Opal
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786506
Product Name P3035-15 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details