Capital Lighting, Inc. P3036-15 Bathroom Fixtures-Five+Lights 786503

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.75 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Bath UPC: 785247303625 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.75 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Bath UPC: 785247303625 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3036-15 Bathroom Fixtures-Five+Lights - 786503 - Capital Lighting, Inc.
Columbus, OH, USA
P3036-15 Bathroom Fixtures-Five+Lights
786503
P3036-15 Bathroom Fixtures-Five+Lights 786503
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.75 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Bath UPC: 785247303625 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 6.75
Extension: 7
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chrome
Product Name: Five Light Bath
UPC: 785247303625
Category: Bath & Vanity
Glass: Opal
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786503
Product Name P3036-15 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details