Capital Lighting, Inc. P3040-15 Bathroom Fixtures-Five+Lights 786502

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Product Name: Eight Light Bath UPC: 785247304028 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Product Name: Eight Light Bath UPC: 785247304028 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3040-15 Bathroom Fixtures-Five+Lights - 786502 - Capital Lighting, Inc.
Columbus, OH, USA
P3040-15 Bathroom Fixtures-Five+Lights
786502
P3040-15 Bathroom Fixtures-Five+Lights 786502
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Product Name: Eight Light Bath UPC: 785247304028 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 4.50
Extension: 2.5
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Chrome
Product Name: Eight Light Bath
UPC: 785247304028
Category: Bath & Vanity
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786502
Product Name P3040-15 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details