Capital Lighting, Inc. P3039-15 Bathroom Fixtures-Five+Lights 786501

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 6.75 Extension: 7 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Chrome Product Name: Seven Light Bath Bracket UPC: 785247303922 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 6.75 Extension: 7 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Chrome Product Name: Seven Light Bath Bracket UPC: 785247303922 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3039-15 Bathroom Fixtures-Five+Lights - 786501 - Capital Lighting, Inc.
Columbus, OH, USA
P3039-15 Bathroom Fixtures-Five+Lights
786501
P3039-15 Bathroom Fixtures-Five+Lights 786501
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 6.75 Extension: 7 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Chrome Product Name: Seven Light Bath Bracket UPC: 785247303922 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 6.75
Extension: 7
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Chrome
Product Name: Seven Light Bath Bracket
UPC: 785247303922
Category: Bath & Vanity
Glass: Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786501
Product Name P3039-15 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details