Capital Lighting, Inc. 30992 Mid. Chandeliers-Glass Up 786461

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Purple Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Purple Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
30992 Mid. Chandeliers-Glass Up - 786461 - Capital Lighting, Inc.
Columbus, OH, USA
30992 Mid. Chandeliers-Glass Up
786461
30992 Mid. Chandeliers-Glass Up 786461
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Purple Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 28.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Purple
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786461
Product Name 30992 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details