Capital Lighting, Inc. 2001-01-55 Pendants-Glass Down 786457

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Large Pendant UPC: 093185009333 Category: Single Light Pendants Glass: Ribbed Shipped Via: UPS Chain: 3` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Large Pendant UPC: 093185009333 Category: Single Light Pendants Glass: Ribbed Shipped Via: UPS Chain: 3` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2001-01-55 Pendants-Glass Down - 786457 - Capital Lighting, Inc.
Columbus, OH, USA
2001-01-55 Pendants-Glass Down
786457
2001-01-55 Pendants-Glass Down 786457
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Large Pendant UPC: 093185009333 Category: Single Light Pendants Glass: Ribbed Shipped Via: UPS Chain: 3` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Product Name: One Light Large Pendant
UPC: 093185009333
Category: Single Light Pendants
Glass: Ribbed
Shipped Via: UPS
Chain: 3`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786457
Product Name 2001-01-55 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details