Capital Lighting, Inc. 2202-05-64 Mid. Chandeliers-Glass Up 786453

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bordeaux Product Name: Five Light Chandelier UPC: 093185013033 Category: Chandeliers Glass: Umber Cloud Shipped Via: UPS Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bordeaux Product Name: Five Light Chandelier UPC: 093185013033 Category: Chandeliers Glass: Umber Cloud Shipped Via: UPS Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2202-05-64 Mid. Chandeliers-Glass Up - 786453 - Capital Lighting, Inc.
Columbus, OH, USA
2202-05-64 Mid. Chandeliers-Glass Up
786453
2202-05-64 Mid. Chandeliers-Glass Up 786453
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bordeaux Product Name: Five Light Chandelier UPC: 093185013033 Category: Chandeliers Glass: Umber Cloud Shipped Via: UPS Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 26.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Bordeaux
Product Name: Five Light Chandelier
UPC: 093185013033
Category: Chandeliers
Glass: Umber Cloud
Shipped Via: UPS
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786453
Product Name 2202-05-64 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details