Capital Lighting, Inc. F2111/3BRB Island/Pool Table-3 Light Bar 786392

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 33.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: British Bronze Weight: 32.71 Product Name: Three Light Island Chandelier UPC: 014817308037 Category: Chandeliers Glass: Antique Excavation Shipped Via: Truck Safety Rating: UL Canopy: 6``x10.5``Oval Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 33.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: British Bronze Weight: 32.71 Product Name: Three Light Island Chandelier UPC: 014817308037 Category: Chandeliers Glass: Antique Excavation Shipped Via: Truck Safety Rating: UL Canopy: 6``x10.5``Oval Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2111/3BRB Island/Pool Table-3 Light Bar - 786392 - Capital Lighting, Inc.
Columbus, OH, USA
F2111/3BRB Island/Pool Table-3 Light Bar
786392
F2111/3BRB Island/Pool Table-3 Light Bar 786392
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 33.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: British Bronze Weight: 32.71 Product Name: Three Light Island Chandelier UPC: 014817308037 Category: Chandeliers Glass: Antique Excavation Shipped Via: Truck Safety Rating: UL Canopy: 6``x10.5``Oval Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 33.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: British Bronze
Weight: 32.71
Product Name: Three Light Island Chandelier
UPC: 014817308037
Category: Chandeliers
Glass: Antique Excavation
Shipped Via: Truck
Safety Rating: UL
Canopy: 6``x10.5``Oval
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786392
Product Name F2111/3BRB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details