Capital Lighting, Inc. P2627-81 Fans-Light Kits 786286

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.38 Length 7.38 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Nickel Product Name: Four Light Fan Light Kit UPC: 785247143115 Category: Ceiling Fans Glass: Etched Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.38 Length 7.38 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Nickel Product Name: Four Light Fan Light Kit UPC: 785247143115 Category: Ceiling Fans Glass: Etched Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2627-81 Fans-Light Kits - 786286 - Capital Lighting, Inc.
Columbus, OH, USA
P2627-81 Fans-Light Kits
786286
P2627-81 Fans-Light Kits 786286
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.38 Length 7.38 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Nickel Product Name: Four Light Fan Light Kit UPC: 785247143115 Category: Ceiling Fans Glass: Etched Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.38
Length 7.38
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Nickel
Product Name: Four Light Fan Light Kit
UPC: 785247143115
Category: Ceiling Fans
Glass: Etched
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786286
Product Name P2627-81 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details