Capital Lighting, Inc. P2628-09 Fans-Light Kits 786281

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 6.38 Length 6.38 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Ceiling Fan UPC: 785247143276 Category: Ceiling Fans Glass: Etched Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 6.38 Length 6.38 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Ceiling Fan UPC: 785247143276 Category: Ceiling Fans Glass: Etched Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2628-09 Fans-Light Kits - 786281 - Capital Lighting, Inc.
Columbus, OH, USA
P2628-09 Fans-Light Kits
786281
P2628-09 Fans-Light Kits 786281
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 6.38 Length 6.38 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Ceiling Fan UPC: 785247143276 Category: Ceiling Fans Glass: Etched Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 13.38
Height: 6.38
Length 6.38
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Ceiling Fan
UPC: 785247143276
Category: Ceiling Fans
Glass: Etched
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786281
Product Name P2628-09 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details