Capital Lighting, Inc. P2616-46 Fans-Light Kits 786257

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Weathered Bronze Product Name: Four Light Fan Light Kit UPC: 785247120390 Category: Ceiling Fans Glass: Alabaster Style Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Weathered Bronze Product Name: Four Light Fan Light Kit UPC: 785247120390 Category: Ceiling Fans Glass: Alabaster Style Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2616-46 Fans-Light Kits - 786257 - Capital Lighting, Inc.
Columbus, OH, USA
P2616-46 Fans-Light Kits
786257
P2616-46 Fans-Light Kits 786257
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Weathered Bronze Product Name: Four Light Fan Light Kit UPC: 785247120390 Category: Ceiling Fans Glass: Alabaster Style Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 7.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Weathered Bronze
Product Name: Four Light Fan Light Kit
UPC: 785247120390
Category: Ceiling Fans
Glass: Alabaster Style
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786257
Product Name P2616-46 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details