Capital Lighting, Inc. P2623-09 Fans-Light Kits 786251

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Ceiling Fan UPC: 785247138760 Category: Ceiling Fans Glass: White Etched Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Ceiling Fan UPC: 785247138760 Category: Ceiling Fans Glass: White Etched Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2623-09 Fans-Light Kits - 786251 - Capital Lighting, Inc.
Columbus, OH, USA
P2623-09 Fans-Light Kits
786251
P2623-09 Fans-Light Kits 786251
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Ceiling Fan UPC: 785247138760 Category: Ceiling Fans Glass: White Etched Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Ceiling Fan
UPC: 785247138760
Category: Ceiling Fans
Glass: White Etched
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786251
Product Name P2623-09 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details