Capital Lighting, Inc. P2610-30 Fans-Light Kits 786207

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: White Product Name: Four Light Fan Light Kit UPC: 785247120529 Category: Ceiling Fans Glass: Alabaster Style Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: White Product Name: Four Light Fan Light Kit UPC: 785247120529 Category: Ceiling Fans Glass: Alabaster Style Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2610-30 Fans-Light Kits - 786207 - Capital Lighting, Inc.
Columbus, OH, USA
P2610-30 Fans-Light Kits
786207
P2610-30 Fans-Light Kits 786207
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: White Product Name: Four Light Fan Light Kit UPC: 785247120529 Category: Ceiling Fans Glass: Alabaster Style Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: White
Product Name: Four Light Fan Light Kit
UPC: 785247120529
Category: Ceiling Fans
Glass: Alabaster Style
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786207
Product Name P2610-30 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details