Capital Lighting, Inc. OL5307CB Exterior -Post/Pier Head 786178

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Corinthian Bronze Weight: 7.37 Product Name: One Light Post UPC: 014817307764 Category: Outdoor Glass: Antique Excavation Shipped Via: UPS Safety Rating: UL Wire: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Corinthian Bronze Weight: 7.37 Product Name: One Light Post UPC: 014817307764 Category: Outdoor Glass: Antique Excavation Shipped Via: UPS Safety Rating: UL Wire: 12``

Suppliers

Company
Product
Description
Supplier Links
OL5307CB Exterior -Post/Pier Head - 786178 - Capital Lighting, Inc.
Columbus, OH, USA
OL5307CB Exterior -Post/Pier Head
786178
OL5307CB Exterior -Post/Pier Head 786178
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Corinthian Bronze Weight: 7.37 Product Name: One Light Post UPC: 014817307764 Category: Outdoor Glass: Antique Excavation Shipped Via: UPS Safety Rating: UL Wire: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 19.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Corinthian Bronze
Weight: 7.37
Product Name: One Light Post
UPC: 014817307764
Category: Outdoor
Glass: Antique Excavation
Shipped Via: UPS
Safety Rating: UL
Wire: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786178
Product Name OL5307CB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details