Capital Lighting, Inc. OL5300CB Exterior -Wall Mount 786170

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 3.3 Product Name: One Light Wall Lantern UPC: 014817307733 Category: Outdoor Glass: Antique Excavation Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 3.3 Product Name: One Light Wall Lantern UPC: 014817307733 Category: Outdoor Glass: Antique Excavation Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL5300CB Exterior -Wall Mount - 786170 - Capital Lighting, Inc.
Columbus, OH, USA
OL5300CB Exterior -Wall Mount
786170
OL5300CB Exterior -Wall Mount 786170
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 3.3 Product Name: One Light Wall Lantern UPC: 014817307733 Category: Outdoor Glass: Antique Excavation Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 10.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Corinthian Bronze
Weight: 3.3
Product Name: One Light Wall Lantern
UPC: 014817307733
Category: Outdoor
Glass: Antique Excavation
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786170
Product Name OL5300CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details