Capital Lighting, Inc. SF229BK Semi-Flush Mts.-Bowl Style 786133

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Weight: 8.58 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817309188 Category: Semi Flush Glass: Antique Cream Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 9`` Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Weight: 8.58 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817309188 Category: Semi Flush Glass: Antique Cream Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 9`` Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
SF229BK Semi-Flush Mts.-Bowl Style - 786133 - Capital Lighting, Inc.
Columbus, OH, USA
SF229BK Semi-Flush Mts.-Bowl Style
786133
SF229BK Semi-Flush Mts.-Bowl Style 786133
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Weight: 8.58 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817309188 Category: Semi Flush Glass: Antique Cream Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 9`` Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Black
Weight: 8.58
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817309188
Category: Semi Flush
Glass: Antique Cream Scavo
Shipped Via: Oversized
Safety Rating: UL
Canopy: 9``
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786133
Product Name SF229BK Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details