Capital Lighting, Inc. WB1310BK Sconces-Single Glass 786104

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 13.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 1.8 Product Name: One Light Wall/Bath Light UPC: 014817309140 Category: Wall Glass: Antique Cream Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 13.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 1.8 Product Name: One Light Wall/Bath Light UPC: 014817309140 Category: Wall Glass: Antique Cream Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1310BK Sconces-Single Glass - 786104 - Capital Lighting, Inc.
Columbus, OH, USA
WB1310BK Sconces-Single Glass
786104
WB1310BK Sconces-Single Glass 786104
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 13.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 1.8 Product Name: One Light Wall/Bath Light UPC: 014817309140 Category: Wall Glass: Antique Cream Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 13.75
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 1.8
Product Name: One Light Wall/Bath Light
UPC: 014817309140
Category: Wall
Glass: Antique Cream Scavo
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786104
Product Name WB1310BK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details