Capital Lighting, Inc. 3683CB-CR Foyer/Hall Lanterns-Glass w/Frame 785992

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chesterfield Brown
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chesterfield Brown

Suppliers

Company
Product
Description
Supplier Links
3683CB-CR Foyer/Hall Lanterns-Glass w/Frame - 785992 - Capital Lighting, Inc.
Columbus, OH, USA
3683CB-CR Foyer/Hall Lanterns-Glass w/Frame
785992
3683CB-CR Foyer/Hall Lanterns-Glass w/Frame 785992
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chesterfield Brown

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 36.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chesterfield Brown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785992
Product Name 3683CB-CR Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details