Capital Lighting, Inc. 3682CB-413-CR Large Chandeliers-Candle 785990

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 52.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chesterfield Brown
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 52.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chesterfield Brown

Suppliers

Company
Product
Description
Supplier Links
3682CB-413-CR Large Chandeliers-Candle - 785990 - Capital Lighting, Inc.
Columbus, OH, USA
3682CB-413-CR Large Chandeliers-Candle
785990
3682CB-413-CR Large Chandeliers-Candle 785990
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 52.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chesterfield Brown

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 52.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Chesterfield Brown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785990
Product Name 3682CB-413-CR Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details