Capital Lighting, Inc. 9954BB Exterior -Hanging 785987

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze

Suppliers

Company
Product
Description
Supplier Links
9954BB Exterior -Hanging - 785987 - Capital Lighting, Inc.
Columbus, OH, USA
9954BB Exterior -Hanging
785987
9954BB Exterior -Hanging 785987
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: Burnished Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785987
Product Name 9954BB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details