Capital Lighting, Inc. 9956BB Exterior -Ceiling Mount 785986

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnished Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnished Bronze

Suppliers

Company
Product
Description
Supplier Links
9956BB Exterior -Ceiling Mount - 785986 - Capital Lighting, Inc.
Columbus, OH, USA
9956BB Exterior -Ceiling Mount
785986
9956BB Exterior -Ceiling Mount 785986
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnished Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 6.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Burnished Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785986
Product Name 9956BB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details