Capital Lighting, Inc. 9967BB Exterior -Post/Pier Head 785985

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Outdoor Post Fixture UPC: 841224036846 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Outdoor Post Fixture UPC: 841224036846 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9967BB Exterior -Post/Pier Head - 785985 - Capital Lighting, Inc.
Columbus, OH, USA
9967BB Exterior -Post/Pier Head
785985
9967BB Exterior -Post/Pier Head 785985
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Outdoor Post Fixture UPC: 841224036846 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Bronze
Product Name: Three Light Outdoor Post Fixture
UPC: 841224036846
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785985
Product Name 9967BB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details