Capital Lighting, Inc. 9961BB Exterior -Wall Mount 785983

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Outdoor Wall Fixture UPC: 841224036785 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Outdoor Wall Fixture UPC: 841224036785 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9961BB Exterior -Wall Mount - 785983 - Capital Lighting, Inc.
Columbus, OH, USA
9961BB Exterior -Wall Mount
785983
9961BB Exterior -Wall Mount 785983
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Outdoor Wall Fixture UPC: 841224036785 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.75
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Product Name: One Light Outdoor Wall Fixture
UPC: 841224036785
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785983
Product Name 9961BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details