Capital Lighting, Inc. 3846CB-CR Semi-Flush Mts.-Bowl Style 785965

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 19.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 19.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown

Suppliers

Company
Product
Description
Supplier Links
3846CB-CR Semi-Flush Mts.-Bowl Style - 785965 - Capital Lighting, Inc.
Columbus, OH, USA
3846CB-CR Semi-Flush Mts.-Bowl Style
785965
3846CB-CR Semi-Flush Mts.-Bowl Style 785965
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 19.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 19.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chesterfield Brown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785965
Product Name 3846CB-CR Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details