Capital Lighting, Inc. 3844CB-285-CR Mid. Chandeliers-Glass Up 785960

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 28.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 28.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown

Suppliers

Company
Product
Description
Supplier Links
3844CB-285-CR Mid. Chandeliers-Glass Up - 785960 - Capital Lighting, Inc.
Columbus, OH, USA
3844CB-285-CR Mid. Chandeliers-Glass Up
785960
3844CB-285-CR Mid. Chandeliers-Glass Up 785960
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 28.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 28.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chesterfield Brown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785960
Product Name 3844CB-285-CR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details