Capital Lighting, Inc. 9952BB Exterior -Wall Mount 785958

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Burnished Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Burnished Bronze

Suppliers

Company
Product
Description
Supplier Links
9952BB Exterior -Wall Mount - 785958 - Capital Lighting, Inc.
Columbus, OH, USA
9952BB Exterior -Wall Mount
785958
9952BB Exterior -Wall Mount 785958
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Burnished Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.50
Extension: 10.25
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Burnished Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785958
Product Name 9952BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details