Capital Lighting, Inc. 9911MBZ Exterior -Wall Mount 785957

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Product Name: One Light Outdoor Wall Fixture UPC: 841224037003 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Product Name: One Light Outdoor Wall Fixture UPC: 841224037003 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9911MBZ Exterior -Wall Mount - 785957 - Capital Lighting, Inc.
Columbus, OH, USA
9911MBZ Exterior -Wall Mount
785957
9911MBZ Exterior -Wall Mount 785957
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Product Name: One Light Outdoor Wall Fixture UPC: 841224037003 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.75
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mediterranean Bronze
Product Name: One Light Outdoor Wall Fixture
UPC: 841224037003
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785957
Product Name 9911MBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details