Capital Lighting, Inc. 9913MBZ Exterior -Wall Mount 785956

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mediterranean Bronze Product Name: Four Light Outdoor Wall Fixture UPC: 841224037027 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mediterranean Bronze Product Name: Four Light Outdoor Wall Fixture UPC: 841224037027 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9913MBZ Exterior -Wall Mount - 785956 - Capital Lighting, Inc.
Columbus, OH, USA
9913MBZ Exterior -Wall Mount
785956
9913MBZ Exterior -Wall Mount 785956
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mediterranean Bronze Product Name: Four Light Outdoor Wall Fixture UPC: 841224037027 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.50
Extension: 12.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Mediterranean Bronze
Product Name: Four Light Outdoor Wall Fixture
UPC: 841224037027
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785956
Product Name 9913MBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details