Capital Lighting, Inc. 9951BB Exterior -Wall Mount 785955

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnished Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnished Bronze

Suppliers

Company
Product
Description
Supplier Links
9951BB Exterior -Wall Mount - 785955 - Capital Lighting, Inc.
Columbus, OH, USA
9951BB Exterior -Wall Mount
785955
9951BB Exterior -Wall Mount 785955
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnished Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Extension: 8.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Burnished Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785955
Product Name 9951BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details