Capital Lighting, Inc. 9914MBZ Exterior -Hanging 785953

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mediterranean Bronze Product Name: Four Light Outdoor Hanging Fixture UPC: 841224037034 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mediterranean Bronze Product Name: Four Light Outdoor Hanging Fixture UPC: 841224037034 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9914MBZ Exterior -Hanging - 785953 - Capital Lighting, Inc.
Columbus, OH, USA
9914MBZ Exterior -Hanging
785953
9914MBZ Exterior -Hanging 785953
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mediterranean Bronze Product Name: Four Light Outdoor Hanging Fixture UPC: 841224037034 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Mediterranean Bronze
Product Name: Four Light Outdoor Hanging Fixture
UPC: 841224037034
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785953
Product Name 9914MBZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details