Capital Lighting, Inc. 9917MBZ Exterior -Ceiling Mount 785952

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Product Name: Three Light Outdoor Ceiling Fixture UPC: 841224037065 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Product Name: Three Light Outdoor Ceiling Fixture UPC: 841224037065 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9917MBZ Exterior -Ceiling Mount - 785952 - Capital Lighting, Inc.
Columbus, OH, USA
9917MBZ Exterior -Ceiling Mount
785952
9917MBZ Exterior -Ceiling Mount 785952
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Product Name: Three Light Outdoor Ceiling Fixture UPC: 841224037065 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 6.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mediterranean Bronze
Product Name: Three Light Outdoor Ceiling Fixture
UPC: 841224037065
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785952
Product Name 9917MBZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details