Capital Lighting, Inc. 9916MBZ Exterior -Wall Mt./Flush 785950

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Product Name: Two Light Outdoor Wall Fixture UPC: 841224037058 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Product Name: Two Light Outdoor Wall Fixture UPC: 841224037058 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9916MBZ Exterior -Wall Mt./Flush - 785950 - Capital Lighting, Inc.
Columbus, OH, USA
9916MBZ Exterior -Wall Mt./Flush
785950
9916MBZ Exterior -Wall Mt./Flush 785950
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Product Name: Two Light Outdoor Wall Fixture UPC: 841224037058 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mediterranean Bronze
Product Name: Two Light Outdoor Wall Fixture
UPC: 841224037058
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785950
Product Name 9916MBZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details