Capital Lighting, Inc. 4354BB-257 Mid. Chandeliers-Glass Down 785936

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Chandelier UPC: 841224037874 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Chandelier UPC: 841224037874 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4354BB-257 Mid. Chandeliers-Glass Down - 785936 - Capital Lighting, Inc.
Columbus, OH, USA
4354BB-257 Mid. Chandeliers-Glass Down
785936
4354BB-257 Mid. Chandeliers-Glass Down 785936
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Chandelier UPC: 841224037874 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Chandelier
UPC: 841224037874
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785936
Product Name 4354BB-257 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details