Capital Lighting, Inc. 4600SC Mini Chandeliers-Candle 785930

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Shabby Chic Product Name: Four Light Chandelier UPC: 841224036716 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Shabby Chic Product Name: Four Light Chandelier UPC: 841224036716 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4600SC Mini Chandeliers-Candle - 785930 - Capital Lighting, Inc.
Columbus, OH, USA
4600SC Mini Chandeliers-Candle
785930
4600SC Mini Chandeliers-Candle 785930
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Shabby Chic Product Name: Four Light Chandelier UPC: 841224036716 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 22.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Shabby Chic
Product Name: Four Light Chandelier
UPC: 841224036716
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785930
Product Name 4600SC Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details