PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 45.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Gilded Umber
Product Name: Six Light Foyer Fixture
UPC: 841224035757
Category: Foyer
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 785929 |
| Product Name | 9286GU Foyer/Hall Lanterns-Open Frame |
| Application | Residential |