Capital Lighting, Inc. 9502RZ Exterior -Spot Lights 785928

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Painted Bronze Product Name: Two Light Cast Floodlight, Svld-Twoab Bronze UPC: 841224026823 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Painted Bronze Product Name: Two Light Cast Floodlight, Svld-Twoab Bronze UPC: 841224026823 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9502RZ Exterior -Spot Lights - 785928 - Capital Lighting, Inc.
Columbus, OH, USA
9502RZ Exterior -Spot Lights
785928
9502RZ Exterior -Spot Lights 785928
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Painted Bronze Product Name: Two Light Cast Floodlight, Svld-Twoab Bronze UPC: 841224026823 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 5.00
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Painted Bronze
Product Name: Two Light Cast Floodlight, Svld-Twoab Bronze
UPC: 841224026823
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785928
Product Name 9502RZ Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details