Capital Lighting, Inc. 9310MN Foyer/Hall Lanterns-Glass w/Frame 785925

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Nickel Product Name: Three Light Foyer Fixture UPC: 841224037768 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Nickel Product Name: Three Light Foyer Fixture UPC: 841224037768 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9310MN Foyer/Hall Lanterns-Glass w/Frame - 785925 - Capital Lighting, Inc.
Columbus, OH, USA
9310MN Foyer/Hall Lanterns-Glass w/Frame
785925
9310MN Foyer/Hall Lanterns-Glass w/Frame 785925
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Nickel Product Name: Three Light Foyer Fixture UPC: 841224037768 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Matte Nickel
Product Name: Three Light Foyer Fixture
UPC: 841224037768
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785925
Product Name 9310MN Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details