Capital Lighting, Inc. 9303CB Foyer/Hall Lanterns-Open Frame 785923

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chesterfield Brown Product Name: Three Light Foyer Fixture UPC: 841224036365 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chesterfield Brown Product Name: Three Light Foyer Fixture UPC: 841224036365 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9303CB Foyer/Hall Lanterns-Open Frame - 785923 - Capital Lighting, Inc.
Columbus, OH, USA
9303CB Foyer/Hall Lanterns-Open Frame
785923
9303CB Foyer/Hall Lanterns-Open Frame 785923
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chesterfield Brown Product Name: Three Light Foyer Fixture UPC: 841224036365 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chesterfield Brown
Product Name: Three Light Foyer Fixture
UPC: 841224036365
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785923
Product Name 9303CB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details