Capital Lighting, Inc. 9310MBZ Foyer/Hall Lanterns-Glass w/Frame 785922

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Product Name: Three Light Foyer Fixture UPC: 841224037775 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Product Name: Three Light Foyer Fixture UPC: 841224037775 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9310MBZ Foyer/Hall Lanterns-Glass w/Frame - 785922 - Capital Lighting, Inc.
Columbus, OH, USA
9310MBZ Foyer/Hall Lanterns-Glass w/Frame
785922
9310MBZ Foyer/Hall Lanterns-Glass w/Frame 785922
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Product Name: Three Light Foyer Fixture UPC: 841224037775 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mediterranean Bronze
Product Name: Three Light Foyer Fixture
UPC: 841224037775
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785922
Product Name 9310MBZ Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details