Capital Lighting, Inc. 4609 Mid. Chandeliers-Candle 785917

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 23.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Product Name: Five Light Chandelier UPC: 841224003541 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 23.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Product Name: Five Light Chandelier UPC: 841224003541 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4609 Mid. Chandeliers-Candle - 785917 - Capital Lighting, Inc.
Columbus, OH, USA
4609 Mid. Chandeliers-Candle
785917
4609 Mid. Chandeliers-Candle 785917
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 23.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Product Name: Five Light Chandelier UPC: 841224003541 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 23.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Product Name: Five Light Chandelier
UPC: 841224003541
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785917
Product Name 4609 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details