Capital Lighting, Inc. 9225WB-261 Foyer/Hall Lanterns-Open Frame 785900

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 40.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Brown Product Name: Four Light Foyer UPC: 841224035290 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 40.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Brown Product Name: Four Light Foyer UPC: 841224035290 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9225WB-261 Foyer/Hall Lanterns-Open Frame - 785900 - Capital Lighting, Inc.
Columbus, OH, USA
9225WB-261 Foyer/Hall Lanterns-Open Frame
785900
9225WB-261 Foyer/Hall Lanterns-Open Frame 785900
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 40.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Brown Product Name: Four Light Foyer UPC: 841224035290 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 40.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Weathered Brown
Product Name: Four Light Foyer
UPC: 841224035290
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785900
Product Name 9225WB-261 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details