Capital Lighting, Inc. 9961BK Exterior -Wall Mount 785799

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Fixture UPC: 841224036860 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Fixture UPC: 841224036860 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9961BK Exterior -Wall Mount - 785799 - Capital Lighting, Inc.
Columbus, OH, USA
9961BK Exterior -Wall Mount
785799
9961BK Exterior -Wall Mount 785799
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Fixture UPC: 841224036860 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.75
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Wall Fixture
UPC: 841224036860
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785799
Product Name 9961BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details