Capital Lighting, Inc. 979-1-138 Foyer/Hall Lanterns-Open Frame 785699

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 35.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aspen Bronze Product Name: Smaller Foyer Aspen Bronze Glass: Rustic Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 35.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aspen Bronze Product Name: Smaller Foyer Aspen Bronze Glass: Rustic Scavo

Suppliers

Company
Product
Description
Supplier Links
979-1-138 Foyer/Hall Lanterns-Open Frame - 785699 - Capital Lighting, Inc.
Columbus, OH, USA
979-1-138 Foyer/Hall Lanterns-Open Frame
785699
979-1-138 Foyer/Hall Lanterns-Open Frame 785699
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 35.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aspen Bronze Product Name: Smaller Foyer Aspen Bronze Glass: Rustic Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 35.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aspen Bronze
Product Name: Smaller Foyer Aspen Bronze
Glass: Rustic Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785699
Product Name 979-1-138 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details