Capital Lighting, Inc. 976-1-138 Flush Mounts-Bowl Style 785693

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aspen Bronze Product Name: Two Light Flush Mount Glass: Rustic Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aspen Bronze Product Name: Two Light Flush Mount Glass: Rustic Scavo

Suppliers

Company
Product
Description
Supplier Links
976-1-138 Flush Mounts-Bowl Style - 785693 - Capital Lighting, Inc.
Columbus, OH, USA
976-1-138 Flush Mounts-Bowl Style
785693
976-1-138 Flush Mounts-Bowl Style 785693
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aspen Bronze Product Name: Two Light Flush Mount Glass: Rustic Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aspen Bronze
Product Name: Two Light Flush Mount
Glass: Rustic Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785693
Product Name 976-1-138 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details