Capital Lighting, Inc. 1741-206 Mini Pendants-Rod 785689

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aston Court Bronze Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aston Court Bronze Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
1741-206 Mini Pendants-Rod - 785689 - Capital Lighting, Inc.
Columbus, OH, USA
1741-206 Mini Pendants-Rod
785689
1741-206 Mini Pendants-Rod 785689
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aston Court Bronze Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 58.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aston Court Bronze
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785689
Product Name 1741-206 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details